DC826B-B Part Information
Details for DC826B-B by Linear Technology
Development Boards Evaluation Tools>Power Management Development Kits>Power Management Development Kits - Miscellaneous
Part Downloads
Part Specifications
Silicon Manufacturer | Linear Technology |
Silicon Core Number | LTC2951-2 |
Kit Application Type | Power Management |
Application Sub Type | Pushbutton On/Off Controller |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Evaluation Board LTC2951-2 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Features | Adjustable Pushbutton On/Off Timers Allows Circuit Breaker Control Wide I/P Voltage Range |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a DC826B-B?
Additional datasheets, footprints and schematics for DC826B-B are listed in our Part Details tab. You can also find the DC826B-B image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC826B-B in the Pricing & Inventory tab next to part details. You can view DC826B-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC826B-B fall under?
The DC826B-B is listed under Development Boards Evaluation Tools > Power Management Development Kits > Power Management Development Kits - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to DC826B-B when available in the Power Management Development Kits - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC826B-B you can contact the distributor directly for product support, shipping queries etc.
Is the DC826B-B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for DC826B-B have stock available?
There is no stock from authorised distributors for DC826B-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC826B-B often in real-time on the comparison pages.
What if I can't find stock of DC826B-B?
You can fill out our help required form which you can use to request a quote for DC826B-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.