Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.83
|
No stock
|
Buy Now | |
SOS electronic
from US$1.44
|
136
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.52
|
95
in stock
|
Buy Now | |
Newark Electronics
from US$1.69
|
-
|
Buy Now | |
element14
from US$1.48
|
-
|
Buy Now | |
TTI Europe
from US$1.52
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
LED Colour | Green |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2.2V |
Luminous Intensity | 11000µcd |
No. of Digits / Alpha | 2 |
Character Size | 14.22mm |
Common Connection | Common Cathode |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
LED Display 7-segment 2-digit 0.56"(14.22mm) Green 568nm | SOS electronic |
Display: LED | Transfer Multisort Elektronik |
Display, Seven Segment, 14.22Mm, Green | Newark Electronics |
2-DIG.DISPLAY 14MM GREEN 568NM | TTI Europe |
DISPLAY, SEVEN SEGMENT, 14.22MM, GREEN | Farnell |
LED Displays & Accessories GRN COMMON CATHODE | Sager |
KINDC56-11GWA | Avnet Abacus |
Where can I find additional details, specifications and documents for a DC56-11GWA?
Additional datasheets, footprints and schematics for DC56-11GWA are listed on our Part Details page. You can also find images and similar parts to DC56-11GWA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC56-11GWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC56-11GWA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC56-11GWA fall under?
The DC56-11GWA is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to DC56-11GWA when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC56-11GWA you can contact the distributor directly for product support, shipping queries etc.
Is the DC56-11GWA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DC56-11GWA have stock available?
Authorised distributors including SOS electronic, Transfer Multisort Elektronik, Newark Electronics, element14 and TTI Europe have stock available or on a lead time for DC56-11GWA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC56-11GWA often in real-time on the comparison pages.
What if I can't find stock of DC56-11GWA?
You can fill out our help required form which you can use to request a quote for DC56-11GWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.