DC512B Development Boards & Evaluation Kits by Linear Technology

DEMO BOARD SMART BATTERY CHARGER

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Demonstration circuit DC512B is a single battery switching step-down charge controller featuring the LTC4100. The recommended input power is 15 to 20V at 3.5A. A two-position jumper allows choice of protected output voltage range suitable for 3- and 4-Cell Li-ion batteries. Removal of the jumper allows full output voltage range. The maximum charge current is 4A. The demo board is initially configured for 12.6V at 3A for popular 3-cell Li-ion battery packs. LTC4100 will automatically charge a Smart Battery to termination as soon as input power is applied with a battery connected prior to power up. A VOUT pin automatically provides Performance Summary power to the system load from the wall adapter or battery. Status LEDs are provided for CHG, ACP, SMBALERT and SMBus activity. The optional DC1223A-B SMBUS to USB adapter and associated software to control, monitor, and data log the system for demonstration purposes only. This software is not required to charge a battery with the DC512B. Contact your LT representative for ordering a DC1223A-B.
Distributor Stock
Logo for Arrow Electronics Arrow Electronics
1 units
Buy Now
Logo for element14 element14
1 units
Buy Now
Logo for Farnell Farnell
1 units
Buy Now
Logo for Newark Electronics Newark Electronics
1 units
Buy Now
Logo for Richardson RFPD Richardson RFPD
No stock
Buy Now
View Full Pricing & Stock Comparison

Features


Specifications

Kit Application Type Power Management - Battery
Application Sub Type Battery Charger
Silicon Core Number LTC4100
Silicon Manufacturer Linear Technology
Kit Contents Demo Board LTC4100
Product Range -
SVHC No SVHC (15-Jan-2018)
Features 4A Charge Current Step-down Controller 3/4 Cell Li-ion Pack 15V to 25V Supply

More Parts in Battery Management Development Kits


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a DC512B?

Additional datasheets, footprints and schematics for DC512B are listed on our Part Details page. You can also find images and similar parts to DC512B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DC512B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC512B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DC512B fall under?

The DC512B is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Battery Management Development Kits.

Can I view similar or alternative parts?

You can view similar parts to DC512B when available in the Battery Management Development Kits range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DC512B you can contact the distributor directly for product support, shipping queries etc.

Is the DC512B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DC512B have stock available?

Authorised distributors including Arrow Electronics, element14, Farnell, Newark Electronics and Richardson RFPD have stock available or on a lead time for DC512B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DC512B often in real-time on the comparison pages.

What if I can't find stock of DC512B?

You can fill out our help required form which you can use to request a quote for DC512B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay