Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Wire Leaded |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
RoHS Compliant | Yes |
Basic / Snap Action Switches Sub-Miniature Sealed Snap Action Switch | Sager |
Microswitch, Spdt, Lever, 100Ma, 250Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a DC3CM5RB?
Additional datasheets, footprints and schematics for DC3CM5RB are listed on our Part Details page. You can also find images and similar parts to DC3CM5RB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC3CM5RB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC3CM5RB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC3CM5RB fall under?
The DC3CM5RB is listed under Switches & Relays > Switches > Microswitch Snap Action Switches.
Can I view similar or alternative parts?
You can view similar parts to DC3CM5RB when available in the Microswitch Snap Action Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC3CM5RB you can contact the distributor directly for product support, shipping queries etc.
Is the DC3CM5RB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DC3CM5RB have stock available?
Authorised distributors including Sager, RS and Newark Electronics have stock available or on a lead time for DC3CM5RB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC3CM5RB often in real-time on the comparison pages.
What if I can't find stock of DC3CM5RB?
You can fill out our help required form which you can use to request a quote for DC3CM5RB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.