DC3CL1RB Switches by ZF Electronics

MICRO SW, ROLLER LEVER, SPDT, 100mA 250V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Microswitch Type Subminiature
Microswitch Actuator Roller Lever
Contact Configuration SPDT
Switch Terminals Quick Connect
Contact Current Max 100mA
RoHS Compliant Yes

Alternative Descriptions

Micro Sw, Roller Lever, Spdt, 100Ma 250V | Newark Electronics
Basic / Snap Action Switches Sub-Miniature Sealed Snap Action Switch 0.01A, SPDT | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DC3CL1RB?

Additional datasheets, footprints and schematics for DC3CL1RB are listed on our Part Details page. You can also find images and similar parts to DC3CL1RB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DC3CL1RB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC3CL1RB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DC3CL1RB fall under?

The DC3CL1RB is listed under Switches & Relays > Switches > Microswitch Snap Action Switches.

Can I view similar or alternative parts?

You can view similar parts to DC3CL1RB when available in the Microswitch Snap Action Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DC3CL1RB you can contact the distributor directly for product support, shipping queries etc.

Is the DC3CL1RB RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for DC3CL1RB have stock available?

Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for DC3CL1RB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DC3CL1RB often in real-time on the comparison pages.

What if I can't find stock of DC3CL1RB?

You can fill out our help required form which you can use to request a quote for DC3CL1RB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay