Status: | Unknown |
---|---|
Series: | DC Series |
RoHS: | Unknown |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | DC Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 200N |
SVHC | No SVHC (15-Jan-2019) |
Actuation Type | Roller Lever |
Actuator Type | Medium Roller Lever |
Approval Bodies | ENEC VDE |
Approval Category | UL Recognised |
Contact Current AC | 100mA |
Contact Current AC Max | 100mA |
Contact Current DC Max | 100mA |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 30V |
Differential Travel Max | 0.6mm |
External Depth | 6.5mm |
External Length / Height | 9.25mm |
External Width | 20mm |
Fixing Centres LxW | 22.2mm |
Flammability Rating | UL 94V-O |
Material | PET/PBT |
Operating Force | 200N |
Operating Temperature Max | 120°C |
Operating Temperature Min | -40°C |
Over Travel Min | 1.5mm |
Pre-travel | 5mm |
Switch Case | PBT (Polybutylene Terephthalate) PET (Polyethylene Terephthalate) |
MICROSWITCH, SPDT, MED ROLLER LEVER | element14 |
QC roller lever V4 switch, IP67 0.1A | RS |
Microswitch, Roller, Spdt, 100Ma | Newark Electronics |
Basic / Snap Action Switches Sub-Miniature Sealed Snap Action Switch 0.01A, SPDT | Sager |
Where can I find additional details, specifications and documents for a DC3C-L1RC?
Additional datasheets, footprints and schematics for DC3C-L1RC are listed on our Part Details page. You can also find images and similar parts to DC3C-L1RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC3C-L1RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC3C-L1RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC3C-L1RC fall under?
The DC3C-L1RC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DC3C-L1RC when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC3C-L1RC you can contact the distributor directly for product support, shipping queries etc.
Is the DC3C-L1RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DC3C-L1RC have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Boersig have stock available or on a lead time for DC3C-L1RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC3C-L1RC often in real-time on the comparison pages.
What if I can't find stock of DC3C-L1RC?
You can fill out our help required form which you can use to request a quote for DC3C-L1RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.