Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.66
|
877
in stock
|
Buy Now | |
RS Americas
from US$4.12
|
3,897
in stock
|
Buy Now | |
Rapid Electronics
from US$5.27
|
1,561
in stock
|
Buy Now | |
Newark Electronics
from US$5.28
|
521
in stock
|
Buy Now | |
element14
from US$7.06
|
521
in stock
|
Buy Now | |
Farnell
from US$5.87
|
521
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.49
|
519
in stock
|
Buy Now | |
Boersig
-
|
160
in stock
|
Buy Now | |
Future Electronics
from US$5.95
|
-
|
Buy Now | |
Sager
from US$4.08
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Hinge Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 10.1A |
Contact Voltage DC Nom | - |
Switch, Snap Action, SPDT, NO/NC, IP67,Lever Actuator, Silver Alloy,10.1A,250VAC, Sdr | ZF Electronics DC2C-A1LB | RS Americas |
ZF DC2C-A1LB Microswitch SPDT 10A 250V AC, Short Lever, Solder, IP67 | Rapid Electronics |
IP67 solder terminal lever microsw,V4 | RS |
Microswitch Hinge Lever Spdt 10.1A 250V | Newark Electronics |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
DC Series Sub Mini SPDT 1.5 N Hinged Lever Solder Lug Snap Action Switch | Future Electronics |
Basic / Snap Action Switches Sub-Miniature Sealed Snap Action Switch | Sager |
Where can I find additional details, specifications and documents for a DC2C-A1LB?
Additional datasheets, footprints and schematics for DC2C-A1LB are listed on our Part Details page. You can also find images and similar parts to DC2C-A1LB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC2C-A1LB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC2C-A1LB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC2C-A1LB fall under?
The DC2C-A1LB is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DC2C-A1LB when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC2C-A1LB you can contact the distributor directly for product support, shipping queries etc.
Is the DC2C-A1LB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DC2C-A1LB have stock available?
Authorised distributors including RS Americas, Rapid Electronics, RS, Newark Electronics and element14 have stock available or on a lead time for DC2C-A1LB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC2C-A1LB often in real-time on the comparison pages.
What if I can't find stock of DC2C-A1LB?
You can fill out our help required form which you can use to request a quote for DC2C-A1LB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.