Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Turns | 10Turns |
---|---|
Shaft Diameter | 0.25" |
Dial Composition | Black Finish |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Turns Counting Dial, 10, 6.35Mm | Newark Electronics |
Dial, Turns-Counting, Analog, 10 Turns, Shaft Dia 0.25in, Dim 1-1/16 Dia.x1.24 | ETI Systems DC27FL-1/4 | RS Americas |
TURNS COUNTING DIAL, 10, 6.35MM | Farnell |
Where can I find additional details, specifications and documents for a DC27FL-1/4?
Additional datasheets, footprints and schematics for DC27FL-1/4 are listed on our Part Details page. You can also find images and similar parts to DC27FL-1/4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC27FL-1/4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC27FL-1/4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC27FL-1/4 fall under?
The DC27FL-1/4 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DC27FL-1/4 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC27FL-1/4 you can contact the distributor directly for product support, shipping queries etc.
Is the DC27FL-1/4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DC27FL-1/4 have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas and Farnell have stock available or on a lead time for DC27FL-1/4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC27FL-1/4 often in real-time on the comparison pages.
What if I can't find stock of DC27FL-1/4?
You can fill out our help required form which you can use to request a quote for DC27FL-1/4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.