Status: | Production |
---|---|
Series: | LTC2936 |
RoHS: | Compliant |
Supervises 6 Power Supplies |
I2C Adjustable UV and OV Trip Points |
Guaranteed Threshold Accuracy: ±1% (Maximum) |
I2C/SMBus Interface |
Internal EEPROM |
Six Comparator Outputs |
Fast Comparator Response Time: 7.5μs |
256 Programmable Thresholds per Channel |
Three Range Settings per Channel |
Two General Purpose Inputs |
Three General Purpose Inputs/Outputs |
Programmable Output Delays |
Can Be Powered from 3.3V, or 3.4V to 13.9V |
24-Lead 4mm × 5mm QFN and SSOP Packages |
FOR PROGRAMMING, NOT A DEMO BO | Analog Devices |
SEMICONDUCTOR DESIGNER KIT | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Linear Technology |
---|---|
Silicon Core Number | LTC2936 |
Kit Application Type | Power Management |
Application Sub Type | Voltage Supervisor |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Demo Board LTC2936(IC Ordered Separately) |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Features | Prog Hex Voltage Supervisor with EEPROM Comparator O/P I2C/SMBus 256 Prog Thresholds 5V Power |
Where can I find additional details, specifications and documents for a DC2450A-B?
Additional datasheets, footprints and schematics for DC2450A-B are listed on our Part Details page. You can also find images and similar parts to DC2450A-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC2450A-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC2450A-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC2450A-B fall under?
The DC2450A-B is listed under Quad or More Supply Monitors.
Can I view similar or alternative parts?
You can view similar parts to DC2450A-B when available in the Quad or More Supply Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC2450A-B you can contact the distributor directly for product support, shipping queries etc.
Is the DC2450A-B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DC2450A-B have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for DC2450A-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC2450A-B often in real-time on the comparison pages.
What if I can't find stock of DC2450A-B?
You can fill out our help required form which you can use to request a quote for DC2450A-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.