DC2443A Part Information
Details for DC2443A by Linear Technology
Education Maker & Hobbyist Electronics>Development Boards & Evaluation Kits>Signal Conditioning Development Kits
Part Downloads
Part Features
- [false]
Part Specifications
Silicon Manufacturer | Linear Technology |
Silicon Core Number | LT6375 |
Kit Application Type | Signal Conditioning |
Application Sub Type | Operational Amplifier |
Kit Contents | Demo Board LT6375 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Features | Configurable High Voltage Amplifier 300kHz Bandwidth -270 to 270V Input 3.3V-50V Supply |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a DC2443A?
Additional datasheets, footprints and schematics for DC2443A are listed in our Part Details tab. You can also find the DC2443A image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC2443A in the Pricing & Inventory tab next to part details. You can view DC2443A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC2443A fall under?
The DC2443A is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DC2443A when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC2443A you can contact the distributor directly for product support, shipping queries etc.
Is the DC2443A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for DC2443A have stock available?
There is no stock from authorised distributors for DC2443A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC2443A often in real-time on the comparison pages.
What if I can't find stock of DC2443A?
You can fill out our help required form which you can use to request a quote for DC2443A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.