Status: | Production |
---|---|
Series: | LTC7812 |
RoHS: | Compliant |
Synchronous Boost and Buck Controllers |
When Cascaded, Allows VIN Above, Below or Equal to Regulated VOUT |
Output Remains in Regulation Through Input Dips (e.g., Cold Crank) Down to 2.5V |
Wide Bias Input Voltage Range: 4.5V to 38V |
Low Input and Output Ripple |
Low EMI |
Fast Output Transient Response |
High Light Load Efficiency |
Low Operating IQ: 33μA (Both Channels On) |
Low Operating IQ: 28μA (Buck Channel On) |
RSENSE or Lossless DCR Current Sensing |
Buck Output Voltage Range: 0.8V ≤ VOUT ≤ 24V |
Boost Output Voltage Up to 60V |
Phase-Lockable Frequency (75kHz to 850kHz) |
Small 32-Pin 5mm × 5mm QFN Package |
LTC7812EUH Demo Board - 4V # V | Analog Devices |
SEMICONDUCTOR DESIGNER KIT | Richardson RFPD |
Silicon Manufacturer | Linear Technology |
---|---|
Silicon Core Number | LTC7812 |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Buck-Boost Converter |
Kit Contents | Demo Board LTC7812 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Synchronous Step-down & Step-up Converter 350kHz Switching 95.4% Efficiency 12V O/P 4V-36V Pwr |
Where can I find additional details, specifications and documents for a DC2422A-A?
Additional datasheets, footprints and schematics for DC2422A-A are listed on our Part Details page. You can also find images and similar parts to DC2422A-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC2422A-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC2422A-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC2422A-A fall under?
The DC2422A-A is listed under Multitopology DC/DC.
Can I view similar or alternative parts?
You can view similar parts to DC2422A-A when available in the Multitopology DC/DC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC2422A-A you can contact the distributor directly for product support, shipping queries etc.
Is the DC2422A-A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DC2422A-A have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for DC2422A-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC2422A-A often in real-time on the comparison pages.
What if I can't find stock of DC2422A-A?
You can fill out our help required form which you can use to request a quote for DC2422A-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.