Status: | Production |
---|---|
Series: | LTC2984 |
RoHS: | Compliant |
Prices starting from US$141.24
LTC2984 Demo Board - LTC2984 M | Analog Devices |
Demonstration Board, Temperature Sensor | Newark Electronics |
DEMONSTRATION BOARD, TEMPERATURE SENSOR | element14 |
SEMICONDUCTOR DESIGNER KIT | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Sensing - Temperature |
---|---|
Silicon Manufacturer | Linear Technology |
Silicon Core Number | LTC2984 |
Application Sub Type | Temperature Sensor |
Kit Contents | Demo Board LTC2984 20 Input Breakout Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | RTD/Thermister/Thermocouple Measurements QuikEval Software Serial Interface Requires Linduino One |
Where can I find additional details, specifications and documents for a DC2420A?
Additional datasheets, footprints and schematics for DC2420A are listed on our Part Details page. You can also find images and similar parts to DC2420A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC2420A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC2420A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC2420A fall under?
The DC2420A is listed under Digital Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to DC2420A when available in the Digital Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC2420A you can contact the distributor directly for product support, shipping queries etc.
Is the DC2420A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DC2420A have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for DC2420A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC2420A often in real-time on the comparison pages.
What if I can't find stock of DC2420A?
You can fill out our help required form which you can use to request a quote for DC2420A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.