Status: | Production |
---|---|
Series: | LTM2893 |
RoHS: | Compliant |
Isolated Interface: 6000VRMS for 1 Minute |
UL-CSA Recognition Pending |
100MHz SPI-Compatible I/O |
Configurable SPI Word Length 8 to 32 Bits |
Low Jitter Conversion Start (30psRMS) |
Supports Simultaneously Sampled ADCs |
Read Only (LTM2893), Read/Write (LTM2893-1) |
Three Isolated Multiplexer Select Signals |
1.71V to 5.5V I/O Voltages |
3V to 5.5V Supply Voltages |
High Common Mode Transient Immunity |
15mm × 6.25mm BGA Package |
LTM2893 Demo Board - 100MHz SP | Analog Devices |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Kit Application Type | Interface |
---|---|
Application Sub Type | Isolator |
Silicon Manufacturer | Linear Technology |
Silicon Core Number | LTM2893 |
Product Range | - |
Kit Contents | Demo Board LTM2893 |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a DC2405A?
Additional datasheets, footprints and schematics for DC2405A are listed on our Part Details page. You can also find images and similar parts to DC2405A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC2405A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC2405A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC2405A fall under?
The DC2405A is listed under SPI Isolators.
Can I view similar or alternative parts?
You can view similar parts to DC2405A when available in the SPI Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC2405A you can contact the distributor directly for product support, shipping queries etc.
Is the DC2405A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DC2405A have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for DC2405A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC2405A often in real-time on the comparison pages.
What if I can't find stock of DC2405A?
You can fill out our help required form which you can use to request a quote for DC2405A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.