DC2386A-B Part Information
Details for DC2386A-B by Linear Technology
Education Maker & Hobbyist Electronics>Development Boards & Evaluation Kits>Battery Management Development Kits
Part Downloads
Part Specifications
Kit Application Type | Power Management - Battery |
Application Sub Type | Wireless Power Transmitter |
Silicon Core Number | LTC4125 LTC4120 |
Silicon Manufacturer | Linear Technology |
Kit Contents | Demo Board LTC4125 & LTC4120 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Wireless Power Transfer Battery Charger 1.68W Output Power 4.2V Battery 3-5.5V Supply |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a DC2386A-B?
Additional datasheets, footprints and schematics for DC2386A-B are listed in our Part Details tab. You can also find the DC2386A-B image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC2386A-B in the Pricing & Inventory tab next to part details. You can view DC2386A-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC2386A-B fall under?
The DC2386A-B is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Battery Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DC2386A-B when available in the Battery Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC2386A-B you can contact the distributor directly for product support, shipping queries etc.
Is the DC2386A-B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for DC2386A-B have stock available?
There is no stock from authorised distributors for DC2386A-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC2386A-B often in real-time on the comparison pages.
What if I can't find stock of DC2386A-B?
You can fill out our help required form which you can use to request a quote for DC2386A-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.