Status: | Production |
---|---|
Series: | LTC2937 |
RoHS: | Compliant |
Prices starting from US$107.34
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
from US$107.34
|
-
|
Buy Now |
Time and Event Based Sequencing |
12 Programmable Undervoltage (UV) and Overvoltage (OV) Comparators: ±0.75% Accuracy |
I2C/SMBus Interface |
Stalled Power Supply Detection |
Single Wire Synchronization Allows Controller Expansion to 50 Devices (300 Power Supplies) |
Configuration and Fault Logging in EEPROM |
EEPROM Specified Over Entire Temperature Range, Rated to 125°C, 10k Writes, 20yr Retention |
Supported by LTpowerPlay® GUI |
Fault and System Status Registers |
Reset Output with Programmable Delay |
Wide Input Supply Voltage Range: 2.9V to 16.5V |
28-Lead QFN (5mm × 6mm) Package |
SEMICONDUCTOR DESIGNER KIT | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supported Families | LTC2937 |
---|---|
Kit Contents | Programming Board LTC2937 |
Features | Programs/Verifies LTC2937 Configuration EEPROM Clamshell Socket USB Powered LTpowerPlay GUI |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a DC2347A?
Additional datasheets, footprints and schematics for DC2347A are listed on our Part Details page. You can also find images and similar parts to DC2347A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC2347A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC2347A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC2347A fall under?
The DC2347A is listed under Digital Sequencers.
Can I view similar or alternative parts?
You can view similar parts to DC2347A when available in the Digital Sequencers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC2347A you can contact the distributor directly for product support, shipping queries etc.
Is the DC2347A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DC2347A have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for DC2347A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC2347A often in real-time on the comparison pages.
What if I can't find stock of DC2347A?
You can fill out our help required form which you can use to request a quote for DC2347A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.