Status: | Production |
---|---|
Series: | LTC3370 |
RoHS: | Compliant |
8 × 1A Power Stages Configurable as 2, 3, or 4 Output Channels |
8 Unique Output Configurations (1A to 4A Per Channel) |
Independent VIN Supplies for Each DC/DC (2.25V to 5.5V) |
Low Total No Load Supply Current: |
Zero Current In Shutdown (All Channels Off) |
63μA One Channel Active in Burst Mode® Operation |
18μA Per Additional Channel |
Precision Enable Pin Thresholds for Autonomous Sequencing |
1MHz to 3MHz RT Programmable Frequency (2MHz Default) or PLL Synchronization |
Temp Monitor Indicates Die Temperature |
PGOODALL Pin Indicates All Enabled Bucks Are in Regulation |
32-Lead 5mm × 5mm QFN Package |
LTC3370 Demo Board - 4-Ch 8A C | Analog Devices |
SEMICONDUCTOR DESIGNER KIT | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Linear Technology |
---|---|
Silicon Core Number | LTC3370 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Synchronous Buck Regulator |
Kit Contents | Demo Board LTC3370 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 2A 4-channel Sync Buck Current Mode 2MHz Switching 1.2/1.8/2.5/3.3V O/P 2.25V-5.5V Supply |
Where can I find additional details, specifications and documents for a DC2311A?
Additional datasheets, footprints and schematics for DC2311A are listed on our Part Details page. You can also find images and similar parts to DC2311A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC2311A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC2311A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC2311A fall under?
The DC2311A is listed under Internal Power Switch Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to DC2311A when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC2311A you can contact the distributor directly for product support, shipping queries etc.
Is the DC2311A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DC2311A have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for DC2311A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC2311A often in real-time on the comparison pages.
What if I can't find stock of DC2311A?
You can fill out our help required form which you can use to request a quote for DC2311A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.