Status: | Production |
---|---|
Series: | LTC2933 |
RoHS: | Compliant |
Supervises 6 Power Supplies |
I2C Adjustable UV and OV Trip Points |
Guaranteed Threshold Accuracy: ±1% |
I2C/SMBus Interface |
Internal EEPROM |
256 Programmable Thresholds per Channel |
Up to Three Range Settings per Channel |
Two General Purpose Inputs |
Three General Purpose Inputs/Outputs |
Programmable Output Delays |
Supply Voltage Range, 3.4V to 13.9V |
Supply Voltage Power Sharing from V1 to V4 |
16-Lead 5mm × 4mm DFN and SSOP Packages |
FOR PROGRAMMING, NOT A DEMO BO | Analog Devices |
SEMICONDUCTOR DESIGNER KIT | Richardson RFPD |
Silicon Manufacturer | Linear Technology |
---|---|
Silicon Core Number | LTC2933 |
Kit Application Type | Power Management |
Application Sub Type | Voltage Supervisor |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Demo Board LTC2933(IC Ordered Separately) |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Programmable Hex Voltage Supervisor with EEPROM I2C/SMBus Interface 256 Prog Thresholds 5V Power |
Where can I find additional details, specifications and documents for a DC2293A-A?
Additional datasheets, footprints and schematics for DC2293A-A are listed on our Part Details page. You can also find images and similar parts to DC2293A-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC2293A-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC2293A-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC2293A-A fall under?
The DC2293A-A is listed under Quad or More Supply Monitors.
Can I view similar or alternative parts?
You can view similar parts to DC2293A-A when available in the Quad or More Supply Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC2293A-A you can contact the distributor directly for product support, shipping queries etc.
Is the DC2293A-A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DC2293A-A have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for DC2293A-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC2293A-A often in real-time on the comparison pages.
What if I can't find stock of DC2293A-A?
You can fill out our help required form which you can use to request a quote for DC2293A-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.