Status: | Production |
---|---|
Series: | LTC2387-16 |
RoHS: | Compliant |
15Msps Throughput Rate |
No Pipeline Delay, No Cycle Latency |
93.8dB SNR (Typ) at fIN = 1MHz |
102dB SFDR (Typ) at fIN = 1MHz |
Nyquist Sampling Up to 7.5MHz Input |
Guaranteed 16-Bit, No Missing Codes |
±0.8LSB INL (Max) |
8.192VP-P Differential Inputs |
5V and 2.5V Supplies |
Internal 20ppm/°C (Max) Reference |
Serial LVDS Interface |
125mW Power Dissipation |
32-Pin (5mm × 5mm) QFN Package |
LTC2387-16 Demo Board - 16-Bit | Analog Devices |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Linear Technology |
---|---|
Silicon Core Number | LTC2387-16 |
No. of Bits | 16bit |
Sample Rate | 15MSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Demo Board LTC2387-16 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Features | 16bit Differential I/P Single Channel SAR ADC 15Msps Serial LVDS internal 20ppm/DegC Ref 6V Pwr |
Where can I find additional details, specifications and documents for a DC2290A-B?
Additional datasheets, footprints and schematics for DC2290A-B are listed on our Part Details page. You can also find images and similar parts to DC2290A-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC2290A-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC2290A-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC2290A-B fall under?
The DC2290A-B is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to DC2290A-B when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC2290A-B you can contact the distributor directly for product support, shipping queries etc.
Is the DC2290A-B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DC2290A-B have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for DC2290A-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC2290A-B often in real-time on the comparison pages.
What if I can't find stock of DC2290A-B?
You can fill out our help required form which you can use to request a quote for DC2290A-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.