DC2289A-A Single Channel A/D Converters by Analog Devices

Status: Production
Series: LTC2380-24
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The LTC2380-24 is a low noise, low power, high speed 24-bit successive approximation register (SAR) ADC with an integrated digital averaging filter. Operating from a 2.5V supply, the LTC2380-24 has a ±VREF fully differential input range with VREF ranging from 2.5V to 5.1V. The LTC2380- 24 consumes only 28mW and achieves ±3.5ppm INL maximum and no missing codes at 24 bits.The LTC2380-24 has an easy to use integrated digital averaging filter that can average 1 to 65536 conversion results real-time, dramatically improving dynamic range from 101dB at 1.5Msps to 145dB at 30.5sps. No separate programming interface or configuration register is required.The high speed SPI-compatible serial interface supports 1.8V, 2.5V, 3.3V and 5V logic while also featuring a daisychain mode. The LTC2380-24 automatically powers down between conversions, reducing power dissipation at lower sampling rates.

Prices starting from US$225.98


Distributor Starting From Stock
Logo for Chip One Stop Chip One Stop US$264.00
1
Buy Now
Logo for Analog Devices Analog Devices US$235.40
1
Buy Now
Logo for Farnell Farnell US$235.32
-
Buy Now
Logo for Newark Electronics Newark Electronics US$252.21
-
Buy Now
Logo for element14 element14 US$251.70
-
Buy Now
Logo for Richardson RFPD Richardson RFPD US$225.98
-
Buy Now
View Full Pricing & Stock Comparison

Alternative Descriptions

LTC2380-24 Demo Board - 24-Bit | Analog Devices
DEMONSTRATION BOARD, ADC | Farnell
Demonstration Board, Adc | Newark Electronics
LINEAR ICS - EVALUATION BOARD | Richardson RFPD


DC2289A-A Development Boards & Evaluation Kits by Linear Technology

DEMO BRD LTC2380-24 HIGH-SPEED SAR ADC

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Silicon Manufacturer Linear Technology
Silicon Core Number LTC2380-24 EPM570G
Kit Application Type Data Converter
Application Sub Type ADC
Kit Contents Demo Board LTC2380-24
Product Range -
SVHC No SVHC (15-Jan-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a DC2289A-A?

Additional datasheets, footprints and schematics for DC2289A-A are listed on our Part Details page. You can also find images and similar parts to DC2289A-A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DC2289A-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC2289A-A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DC2289A-A fall under?

The DC2289A-A is listed under Single Channel A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to DC2289A-A when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DC2289A-A you can contact the distributor directly for product support, shipping queries etc.

Is the DC2289A-A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for DC2289A-A have stock available?

Authorised distributors including Chip One Stop, Analog Devices, Farnell, Newark Electronics and element14 have stock available or on a lead time for DC2289A-A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DC2289A-A often in real-time on the comparison pages.

What if I can't find stock of DC2289A-A?

You can fill out our help required form which you can use to request a quote for DC2289A-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay