Status: | Production |
---|---|
Series: | LTC2956 |
RoHS: | Compliant |
1.5V to 36V Supply Input Range |
Adjustable Wake-Up Period: 250ms to 39 Days |
Adjustable Maximum Awake Time |
0.8μA Quiescent Current |
0.3μA Shutdown Current |
Pushbutton Input with Debouncing |
Low Leakage EN Output Allows DC/DC Converter Control (LTC2956-1) |
High Voltage EN Output Drives External P-Channel MOSFET (LTC2956-2) |
±25kV ESD HBM on PB Input |
12-Lead 3mm × 3mm QFN and MSOP Packages |
LTC2956-1 Demo Board - Wake-Up | Analog Devices |
SEMICONDUCTOR DESIGNER KIT | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Linear Technology |
---|---|
Silicon Core Number | LTC2956-1 |
Kit Application Type | Clock & Timing |
Application Sub Type | Programmable Timer |
Kit Contents | Demo Board LTC2956-1 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Configurable Wake-up Timer Pushbutton Control DC/DC Converter Control 1.6V-36V Supply DIP Switch |
Where can I find additional details, specifications and documents for a DC2254A-A?
Additional datasheets, footprints and schematics for DC2254A-A are listed on our Part Details page. You can also find images and similar parts to DC2254A-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC2254A-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC2254A-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC2254A-A fall under?
The DC2254A-A is listed under Pushbutton Controllers.
Can I view similar or alternative parts?
You can view similar parts to DC2254A-A when available in the Pushbutton Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC2254A-A you can contact the distributor directly for product support, shipping queries etc.
Is the DC2254A-A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DC2254A-A have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for DC2254A-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC2254A-A often in real-time on the comparison pages.
What if I can't find stock of DC2254A-A?
You can fill out our help required form which you can use to request a quote for DC2254A-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.