Status: | Production |
---|---|
Series: | LTC2874 |
RoHS: | Compliant |
Complete 8-Port IO-Link Master | Analog Devices |
SEMICONDUCTOR DESIGNER KIT | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Linear Technology |
---|---|
Silicon Core Number | LTC2874 |
Kit Application Type | Interface |
Application Sub Type | Transceiver |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Demo Board LTC2874 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Features | 8-port Bi-directional Digital Point-to-point Comm IEC 61131-9 Std IO-link v1.1 24V Supply/PoE |
Where can I find additional details, specifications and documents for a DC2228A?
Additional datasheets, footprints and schematics for DC2228A are listed on our Part Details page. You can also find images and similar parts to DC2228A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC2228A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC2228A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC2228A fall under?
The DC2228A is listed under IO-Link.
Can I view similar or alternative parts?
You can view similar parts to DC2228A when available in the IO-Link range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC2228A you can contact the distributor directly for product support, shipping queries etc.
Is the DC2228A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DC2228A have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for DC2228A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC2228A often in real-time on the comparison pages.
What if I can't find stock of DC2228A?
You can fill out our help required form which you can use to request a quote for DC2228A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.