Status: | Production |
---|---|
Series: | LTC4316 |
RoHS: | Compliant |
DEMONSTRATION BOARD, ADDRESS TRANSLATOR | Farnell |
Demonstration Board, Address Translator | Newark Electronics |
LTC4316 Demo Board - Single I2 | Analog Devices |
Kit Application Type | Interface |
---|---|
Application Sub Type | I2C |
Silicon Manufacturer | Linear Technology |
Silicon Core Number | LTC4316 |
Product Range | - |
Kit Contents | Demo Board LTC4316 |
SVHC | No SVHC (07-Jul-2017) |
Features | I2C/SMBUS Address Translator Prevention of SDA/SCL Corruption 2.5/3.3/5V LVL Translator Ext Pwr |
Where can I find additional details, specifications and documents for a DC2217A?
Additional datasheets, footprints and schematics for DC2217A are listed on our Part Details page. You can also find images and similar parts to DC2217A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC2217A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC2217A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC2217A fall under?
The DC2217A is listed under Serial Bus Buffers, Extenders, and Accelerators.
Can I view similar or alternative parts?
You can view similar parts to DC2217A when available in the Serial Bus Buffers, Extenders, and Accelerators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC2217A you can contact the distributor directly for product support, shipping queries etc.
Is the DC2217A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DC2217A have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and Analog Devices have stock available or on a lead time for DC2217A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC2217A often in real-time on the comparison pages.
What if I can't find stock of DC2217A?
You can fill out our help required form which you can use to request a quote for DC2217A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.