Status: | Production |
---|---|
Series: | LTC2983 |
RoHS: | Compliant |
Directly Digitize RTDs, Thermocouples, Thermistors, and Diodes |
Single 2.85V to 5.25V Supply |
Results Reported in °C or °F |
20 Flexible Inputs Allow Interchanging Sensors |
Automatic Thermocouple Cold Junction Compensation |
Built-In Standard and User-Programmable Coefficients for Thermocouples, RTDs and Thermistors |
Configurable 2-, 3- or 4-Wire RTD Configurations |
Measures Negative Thermocouple Voltages |
Automatic Burn Out, Short-Circuit and Fault Detection |
Buffered Inputs Allow External Protection |
Simultaneous 50Hz/60Hz Rejection |
Includes 10ppm/°C (max) Reference (I-Grade) |
LTC2983/84/86 RTD Board (req. | Analog Devices |
Rtd Board, Motherboard | Newark Electronics |
SEMICONDUCTOR DESIGNER KIT | Richardson RFPD |
Accessory Type | RTD Board |
---|---|
For Use With | Linear DC2209 Motherboard for Temperature Measurement System |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Resistor Sense Measurement Demonstrates Flexibility/Accuracy/Low Noise Features of LTC2983 |
Silicon Manufacturer | Linear Technology |
Where can I find additional details, specifications and documents for a DC2213A?
Additional datasheets, footprints and schematics for DC2213A are listed on our Part Details page. You can also find images and similar parts to DC2213A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC2213A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC2213A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC2213A fall under?
The DC2213A is listed under Digital Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to DC2213A when available in the Digital Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC2213A you can contact the distributor directly for product support, shipping queries etc.
Is the DC2213A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DC2213A have stock available?
Authorised distributors including Analog Devices, Newark Electronics and Richardson RFPD have stock available or on a lead time for DC2213A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC2213A often in real-time on the comparison pages.
What if I can't find stock of DC2213A?
You can fill out our help required form which you can use to request a quote for DC2213A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.