Status: | Production |
---|---|
Series: | LTC2983 |
RoHS: | Compliant |
Directly Digitize RTDs, Thermocouples, Thermistors, and Diodes |
Single 2.85V to 5.25V Supply |
Results Reported in °C or °F |
20 Flexible Inputs Allow Interchanging Sensors |
Automatic Thermocouple Cold Junction Compensation |
Built-In Standard and User-Programmable Coefficients for Thermocouples, RTDs and Thermistors |
Configurable 2-, 3- or 4-Wire RTD Configurations |
Measures Negative Thermocouple Voltages |
Automatic Burn Out, Short-Circuit and Fault Detection |
Buffered Inputs Allow External Protection |
Simultaneous 50Hz/60Hz Rejection |
Includes 10ppm/°C (max) Reference (I-Grade) |
LTC2983/84/86 Universal 4-Inpu | Analog Devices |
Universal Board, 4-Input Motherboard | Newark Electronics |
SEMICONDUCTOR DESIGNER KIT | Richardson RFPD |
Accessory Type | Universal 4-Input Board |
---|---|
For Use With | Linear DC2209 Motherboard for Temperature Measurement System |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Features | 4 Channel Sense Resistor for RTD/Cold Junction Sensor Diode for Thermocouple On-board EEPROM |
Silicon Manufacturer | Linear Technology |
Where can I find additional details, specifications and documents for a DC2211A?
Additional datasheets, footprints and schematics for DC2211A are listed on our Part Details page. You can also find images and similar parts to DC2211A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC2211A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC2211A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC2211A fall under?
The DC2211A is listed under Digital Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to DC2211A when available in the Digital Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC2211A you can contact the distributor directly for product support, shipping queries etc.
Is the DC2211A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DC2211A have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics and Richardson RFPD have stock available or on a lead time for DC2211A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC2211A often in real-time on the comparison pages.
What if I can't find stock of DC2211A?
You can fill out our help required form which you can use to request a quote for DC2211A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.