Status: | Production |
---|---|
Series: | LT8495 |
RoHS: | Compliant |
Wide Input Voltage Range of ~1V to 60V (2.5V to 32V for Start-Up) |
Low Ripple Burst Mode® Operation |
9μA IQ at 12VIN to 5.0VOUT |
Output Ripple (<10mV Typ.) |
Dual Supply Pins: |
Improves Efficiency |
Reduces Minimum Supply Voltage to ~1V after Start-Up to Extend Battery Life |
Integrated 2A/70V Power Switch |
Programmable Watchdog Timer Can Operate When VIN Supply Is Removed |
Programmable Power-On Reset Timer (POR) with RST Functional for Input Supply Down to 1.3V |
FMEA Fault Tolerant in TSSOP Package |
Fixed Frequency PWM, SEPIC/BOOST/FLYBACK Topologies |
Programmable Switching Frequency: 250kHz to 1.5MHz |
UVLO Programmable on SWEN and RSTIN Pins |
Soft-Start Programmable with One Capacitor |
Small 20-Lead QFN or 20-Lead TSSOP Packages |
LT8495 Demo Board - 3V to 60V | Analog Devices |
SEMICONDUCTOR DESIGNER KIT | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Linear Technology |
---|---|
Silicon Core Number | LT8495 |
Kit Application Type | Power Management |
Application Sub Type | Boost / SEPIC Converter |
Kit Contents | Demo Board LT8495 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Features | SEPIC/Boost Converter with Switch POR & Watchdog Timer 450kHz Switching 1A/5V O/P 3-60V Supply |
DEMO BOARD LT8495 SEPIC/BOOST CONVERTER | Rapid Electronics |
Where can I find additional details, specifications and documents for a DC2205A?
Additional datasheets, footprints and schematics for DC2205A are listed on our Part Details page. You can also find images and similar parts to DC2205A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC2205A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC2205A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC2205A fall under?
The DC2205A is listed under Micropower Boost Regulators.
Can I view similar or alternative parts?
You can view similar parts to DC2205A when available in the Micropower Boost Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC2205A you can contact the distributor directly for product support, shipping queries etc.
Is the DC2205A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DC2205A have stock available?
Authorised distributors including Analog Devices, Rapid Electronics and Richardson RFPD have stock available or on a lead time for DC2205A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC2205A often in real-time on the comparison pages.
What if I can't find stock of DC2205A?
You can fill out our help required form which you can use to request a quote for DC2205A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.