Status: | Production |
---|---|
Series: | LT6118 |
RoHS: | Compliant |
Current Sense Amplifier |
Fast Step Response: 500ns |
Low Offset Voltage: 200μV Maximum |
Low Gain Error: 0.2% Maximum |
Internal 400mV Precision Reference |
Internal Comparator |
Power-On Reset Capability |
Fast Response Time: 500ns |
Total Threshold Error: ±1.25% Maximum |
Wide Supply Range: 2.7V to 60V |
Supply Current: 450μA |
Specified for –40°C to 125°C Temperature Range |
Available in 8-Lead MSOP and 8-Lead (2mm × 3mm) DFN Packages |
LT6118 Demo Board - High Side | Analog Devices |
SEMICONDUCTOR DESIGNER KIT | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Signal Conditioning |
---|---|
Silicon Manufacturer | Linear Technology |
Silicon Core Number | LT6118 |
Application Sub Type | Current Sense Amplifier |
Kit Contents | Demo Board LT6118 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Features | High Side Current Sense Amplifier with Comparator & 400mV Reference Unipolar Voltage Output |
Where can I find additional details, specifications and documents for a DC2193A?
Additional datasheets, footprints and schematics for DC2193A are listed on our Part Details page. You can also find images and similar parts to DC2193A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC2193A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC2193A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC2193A fall under?
The DC2193A is listed under Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to DC2193A when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC2193A you can contact the distributor directly for product support, shipping queries etc.
Is the DC2193A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DC2193A have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for DC2193A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC2193A often in real-time on the comparison pages.
What if I can't find stock of DC2193A?
You can fill out our help required form which you can use to request a quote for DC2193A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.