Status: | Production |
---|---|
Series: | LT3909 |
RoHS: | Compliant |
Up to 36V of LEDs, 2-String × 60mA LED Driver |
Wide Input Range: 2.9V to 40V |
Up to 40,000:1 PWM Dimming (250ns LED On-Time) (Independent of Leakage at VOUT) |
±2% LED Current Matching (Typ ±0.3%) |
Integrated Schottky Diode |
Internal 400mΩ, 40V, 1A Switch |
Single Resistor Sets LED Current (10mA to 60mA) for Both High-Side Current Sources |
Output Adapts to LED VF for Optimum Efficiency |
LED Current Regulated Even for VIN > VOUT |
Fault Flag + Protection for Open-LED and LED-Short-to- GND (Other String Remains in Regulation) |
Programmable Maximum VOUT (Regulated) |
Internal Compensation, Soft-Start and Thermal Regulation |
Accurate EN/UVLO Threshold |
Fixed 2MHz Switching Frequency |
LT3909EDD Demo Board - 7V # VI | Analog Devices |
SEMICONDUCTOR DESIGNER KIT | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost (Step Up) |
---|---|
No. of Outputs | 2Outputs |
Output Current | 40mA |
Output Voltage | 35V |
Input Voltage Min | 7V |
Input Voltage Max | 36V |
Core Chip | LT3909 |
Dimming Control Type | PWM |
Kit Contents | Demo Board LT3909 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a DC2176A?
Additional datasheets, footprints and schematics for DC2176A are listed on our Part Details page. You can also find images and similar parts to DC2176A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC2176A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC2176A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC2176A fall under?
The DC2176A is listed under Step-Up (Boost) LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to DC2176A when available in the Step-Up (Boost) LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC2176A you can contact the distributor directly for product support, shipping queries etc.
Is the DC2176A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DC2176A have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for DC2176A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC2176A often in real-time on the comparison pages.
What if I can't find stock of DC2176A?
You can fill out our help required form which you can use to request a quote for DC2176A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.