Status: | Production |
---|---|
Series: | LTM4625 |
RoHS: | Compliant |
Complete Solution in <1cm2 (Single-Sided PCB) or 0.5cm2 (Dual-Sided PCB) |
Wide Input Voltage Range: 4V to 20V |
Input Voltage Down to 2.375V with External Bias |
0.6V to 5.5V Output Voltage |
5A DC Output Current |
±1.5% Maximum Total DC Output Voltage Error Over Line, Load and Temperature |
Current Mode Control, Fast Transient Response |
External Frequency Synchronization |
Multiphase Parallel Current Sharing with Multiple LTM4625s |
Output Voltage Tracking |
Selectable Discontinuous Mode |
Power Good Indicator |
Overvoltage, Overcurrent and Overtemperature Protection |
6.25mm × 6.25mm × 5.01mm BGA Package |
SEMICONDUCTOR DESIGNER KIT | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Linear Technology |
---|---|
Silicon Core Number | LTM4625 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Buck Regulator |
Kit Contents | Demo Board LTM4625 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Features | 5A Buck Regulator 1MHz Switching Pin Selectable O/P 1V/1.2V/1.5V/1.8V/2.5V/3.3V/5V 4-20V Supply |
Where can I find additional details, specifications and documents for a DC2171A-B?
Additional datasheets, footprints and schematics for DC2171A-B are listed on our Part Details page. You can also find images and similar parts to DC2171A-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC2171A-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC2171A-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC2171A-B fall under?
The DC2171A-B is listed under µModule Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to DC2171A-B when available in the µModule Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC2171A-B you can contact the distributor directly for product support, shipping queries etc.
Is the DC2171A-B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DC2171A-B have stock available?
Authorised distributors including Chip One Stop and Richardson RFPD have stock available or on a lead time for DC2171A-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC2171A-B often in real-time on the comparison pages.
What if I can't find stock of DC2171A-B?
You can fill out our help required form which you can use to request a quote for DC2171A-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.