Status: | Production |
---|---|
Series: | LTM4623 |
RoHS: | Compliant |
<2mm Height, Complete Solution in <1cm2 (Single-Sided PCB) or 0.5cm2 (Dual-Sided PCB) |
Wide Input Voltage Range: 4V to 20V |
Input Voltage Down to 2.375V with External Bias |
0.6V to 5.5V Output Voltage |
3A DC Output Current |
±1.5% Maximum Total DC Output Voltage Error |
Current Mode Control, Fast Transient Response |
Low EMI EN55022 Class B Compliant |
External Frequency Synchronization |
Multiphase Operation with Current Sharing |
Output Voltage Tracking |
Selectable Discontinuous Mode |
Power Good Indicator |
Overvoltage, Overcurrent and Overtemperature Protection |
Ultrathin (6.25mm × 6.25mm × 1.82mm) LGA Package and (6.25mm × 6.25mm × 2.42mm) BGA Package |
LTM4623 Demo Board - Low Profi | Analog Devices |
SEMICONDUCTOR DESIGNER KIT | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Linear Technology |
---|---|
Silicon Core Number | LTM4623 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Buck Regulator |
Kit Contents | Demo Board LTM4623 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Features | 3A Step-down Micromodule Regulator 4V-20V Operation 600mV-5V O/P with Voltage Tracking |
Where can I find additional details, specifications and documents for a DC2171A-A?
Additional datasheets, footprints and schematics for DC2171A-A are listed on our Part Details page. You can also find images and similar parts to DC2171A-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC2171A-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC2171A-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC2171A-A fall under?
The DC2171A-A is listed under µModule Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to DC2171A-A when available in the µModule Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC2171A-A you can contact the distributor directly for product support, shipping queries etc.
Is the DC2171A-A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DC2171A-A have stock available?
Authorised distributors including Analog Devices, Chip One Stop and Richardson RFPD have stock available or on a lead time for DC2171A-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC2171A-A often in real-time on the comparison pages.
What if I can't find stock of DC2171A-A?
You can fill out our help required form which you can use to request a quote for DC2171A-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.