Kit Application Type | Interface |
---|---|
Application Sub Type | FMC to USB |
Silicon Manufacturer | FTDI |
Silicon Core Number | FT2232H |
Product Range | - |
Kit Contents | Demo Board FT2232H |
SVHC | No SVHC (15-Jan-2018) |
Features | 480Mbps USB 2.0 to Multipurpose UART/FIFO Opto-Isolated Serial & Parallel Interface 3.3V Supply |
Where can I find additional details, specifications and documents for a DC2159A?
Additional datasheets, footprints and schematics for DC2159A are listed on our Part Details page. You can also find images and similar parts to DC2159A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC2159A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC2159A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC2159A fall under?
The DC2159A is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DC2159A when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC2159A you can contact the distributor directly for product support, shipping queries etc.
Is the DC2159A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DC2159A have stock available?
Authorised distributors including Chip One Stop, Richardson RFPD and Analog Devices have stock available or on a lead time for DC2159A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC2159A often in real-time on the comparison pages.
What if I can't find stock of DC2159A?
You can fill out our help required form which you can use to request a quote for DC2159A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.