Status: | Production |
---|---|
Series: | LTC2946 |
RoHS: | Compliant |
Prices starting from US$113.00
LTC2946 Demo Board - Wide Rang | Analog Devices |
Demo Board, Power & Energy Monitor | Newark Electronics |
DEMO BOARD, POWER & ENERGY MONITOR | element14 |
SEMICONDUCTOR DESIGNER KIT | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Linear Technology |
---|---|
Silicon Core Number | LTC2946 |
Kit Application Type | Power Measuring |
Application Sub Type | Energy Meter |
Kit Contents | Demo Board LTC2946 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Features | I2C Data I/O 12bit ADC Measures Current/Voltage/Power/Energy/Charge Adj O/P Voltage 3 GPIO |
Where can I find additional details, specifications and documents for a DC2156A?
Additional datasheets, footprints and schematics for DC2156A are listed on our Part Details page. You can also find images and similar parts to DC2156A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC2156A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC2156A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC2156A fall under?
The DC2156A is listed under Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to DC2156A when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC2156A you can contact the distributor directly for product support, shipping queries etc.
Is the DC2156A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DC2156A have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for DC2156A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC2156A often in real-time on the comparison pages.
What if I can't find stock of DC2156A?
You can fill out our help required form which you can use to request a quote for DC2156A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.