DC2078A Part Information
Details for DC2078A by Linear Technology
Education Maker & Hobbyist Electronics>Development Boards & Evaluation Kits>Signal Conditioning Development Kits
Part Downloads
Part Features
- [false]
Part Specifications
Silicon Manufacturer | Linear Technology |
Silicon Core Number | LTC6430-20 |
Kit Application Type | Signal Conditioning |
Application Sub Type | Signal Conditioning Amplifiers |
Kit Contents | Demo Board LTC6430-20 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Features | Differential Push-pull Amplifier 50MHz-1GHz Range 75ohm I/O 20.8dB Power Gain 4.75V-5.25V Supply |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a DC2078A?
Additional datasheets, footprints and schematics for DC2078A are listed in our Part Details tab. You can also find the DC2078A image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC2078A in the Pricing & Inventory tab next to part details. You can view DC2078A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC2078A fall under?
The DC2078A is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DC2078A when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC2078A you can contact the distributor directly for product support, shipping queries etc.
Is the DC2078A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for DC2078A have stock available?
There is no stock from authorised distributors for DC2078A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC2078A often in real-time on the comparison pages.
What if I can't find stock of DC2078A?
You can fill out our help required form which you can use to request a quote for DC2078A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.