Status: | Production |
---|---|
Series: | LTC2373-18 |
RoHS: | Compliant |
1Msps Throughput Rate |
18-Bit Resolution with No Missing Codes |
8-Channel Multiplexer with Selectable Input Range |
Fully Differential (±4.096V) |
Pseudo-Differential Unipolar (0V to 4.096V) |
Pseudo-Differential Bipolar (±2.048V) |
INL: ±2.75LSB (Maximum) |
SNR: 100dB (Fully Differential)/95dB (Pseudo- |
Differential) (Typical) at fIN = 1kHz |
THD: –110dB (Typical) at fIN = 1kHz |
Programmable Sequencer |
Selectable Digital Gain Compression |
Single 5V Supply with 1.8V to 5V I/O Voltages |
SPI-Compatible Serial I/O |
Onboard 2.048V Reference and Reference Buffer |
No Pipeline Delay, No Cycle Latency |
Power Dissipation 40mW (Typical) |
Guaranteed Operation to 125°C |
32-Lead 5mm × 5mm QFN Package |
LTC2373-18 Demo Board - 18-Bit | Analog Devices |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Silicon Manufacturer | Linear Technology |
---|---|
Silicon Core Number | LTC2373-18 |
No. of Bits | 18bit |
Sample Rate | 1MSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Demo Board LTC2373-18 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Features | 18bit SAR ADC 1Msps Conversion Low Crosstalk 8-channel MUX Differential/Pseudo I/P 5V Supply |
Where can I find additional details, specifications and documents for a DC2071A-A?
Additional datasheets, footprints and schematics for DC2071A-A are listed on our Part Details page. You can also find images and similar parts to DC2071A-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC2071A-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC2071A-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC2071A-A fall under?
The DC2071A-A is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to DC2071A-A when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC2071A-A you can contact the distributor directly for product support, shipping queries etc.
Is the DC2071A-A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DC2071A-A have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for DC2071A-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC2071A-A often in real-time on the comparison pages.
What if I can't find stock of DC2071A-A?
You can fill out our help required form which you can use to request a quote for DC2071A-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.