DC2069A Part Information
Details for DC2069A by Linear Technology
Education Maker & Hobbyist Electronics>Development Boards & Evaluation Kits>Battery Management Development Kits
Part Specifications
Kit Application Type | Power Management - Battery |
Application Sub Type | Battery Charger |
Silicon Core Number | LT8490 |
Silicon Manufacturer | Linear Technology |
Kit Contents | Demo Board LT8490 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | High Efficiency MPPT Li-Ion Charger Buck-Boost Converter 200MHz Switching Freq Vin 17V to 54V |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a DC2069A?
Additional datasheets, footprints and schematics for DC2069A are listed in our Part Details tab. You can also find the DC2069A image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC2069A in the Pricing & Inventory tab next to part details. You can view DC2069A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC2069A fall under?
The DC2069A is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Battery Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DC2069A when available in the Battery Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC2069A you can contact the distributor directly for product support, shipping queries etc.
Is the DC2069A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for DC2069A have stock available?
There is no stock from authorised distributors for DC2069A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC2069A often in real-time on the comparison pages.
What if I can't find stock of DC2069A?
You can fill out our help required form which you can use to request a quote for DC2069A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.