Status: | Production |
---|---|
Series: | LTC2875 |
RoHS: | Compliant |
Protected from Overvoltage Line Faults to ±60V |
3.3V or 5V Supply Voltage |
High Speed CAN FD Operation Up to 4Mbps |
±25kV ESD Interface Pins, ±8kV All Other Pins |
Variable Slew Rate Driver with Active Symmetry Control and SPLIT Pin for Low Electromagnetic Emission (EME) |
Extended Common Mode Range (±36V) |
Ideal Passive Behavior to CAN Bus with Supply Off |
Current Limited Drivers and Thermal Shutdown |
Power-Up/Down Glitch-Free Driver Outputs |
Micropower Shutdown Mode |
Transmit Data (TXD) Dominant Timeout Function |
ISO 11898-2 and CAN FD Compliant |
DeviceNet Compatible |
Up to MP-Grade Available (–55°C to 125°C) |
3mm × 3mm 8-Lead DFN and SO-8 Packages |
LTC2875 Demo Board - 4Mbps CAN | Analog Devices |
SEMICONDUCTOR DESIGNER KIT | Richardson RFPD |
Kit Application Type | Interface |
---|---|
Application Sub Type | CAN Transceiver |
Silicon Manufacturer | Linear Technology |
Silicon Core Number | LTC2875 |
Product Range | - |
Kit Contents | Demo Board LTC2875 |
SVHC | No SVHC (15-Jan-2018) |
Features | High Speed CAN Transceiver ± 60V OV Fault Protected ISO11898-2 Compliant 3.3V/5V Supply SMB Jack |
Where can I find additional details, specifications and documents for a DC2063A?
Additional datasheets, footprints and schematics for DC2063A are listed on our Part Details page. You can also find images and similar parts to DC2063A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC2063A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC2063A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC2063A fall under?
The DC2063A is listed under Non-Isolated Controller Area Network (CAN).
Can I view similar or alternative parts?
You can view similar parts to DC2063A when available in the Non-Isolated Controller Area Network (CAN) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC2063A you can contact the distributor directly for product support, shipping queries etc.
Is the DC2063A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DC2063A have stock available?
Authorised distributors including Chip One Stop, Analog Devices and Richardson RFPD have stock available or on a lead time for DC2063A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC2063A often in real-time on the comparison pages.
What if I can't find stock of DC2063A?
You can fill out our help required form which you can use to request a quote for DC2063A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.