Status: | Production |
---|---|
Series: | LTM2987 |
RoHS: | Compliant |
Sequence, Trim, Margin and Supervise 16 Power Supplies |
Manage Faults, Monitor Telemetry and Create Fault Logs |
PMBus™ Compliant Command Set |
Supported by LTpowerPlay® GUI |
Margin or Trim Supplies to 0.25% Accuracy |
Fast OV/UV Supervisors Per Channel |
Coordinate Sequencing and Fault Management Across Multiple LTC PSM Devices |
Automatic Fault Logging to Internal EEPROM |
Operate Autonomously without Additional Software |
Internal Temperature and Input Voltage Supervisors |
Accurate Monitoring of 16 Output Voltages, Two Input Voltages and Internal Die Temperature |
I2C/SMBus Serial Interface |
Can Be Powered from 3.3V, or 4.5V to 15V |
Programmable Watchdog Timer |
Available in 144-Lead 15mm × 15mm BGA Package |
LTM2987CY Demo Board - 16 Powe | Analog Devices |
SEMICONDUCTOR DESIGNER KIT | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Linear Technology |
---|---|
Silicon Core Number | LTM2987 |
Kit Application Type | Power Management |
Application Sub Type | Power Supply |
Kit Contents | Demo Board LTM2987 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Fast OV/UV Supervisor Automatic Multi-Channel Fault Log I2C/SMBus Interface 6V-14V Supply |
Where can I find additional details, specifications and documents for a DC2023A?
Additional datasheets, footprints and schematics for DC2023A are listed on our Part Details page. You can also find images and similar parts to DC2023A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC2023A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC2023A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC2023A fall under?
The DC2023A is listed under Digital Power System Managers.
Can I view similar or alternative parts?
You can view similar parts to DC2023A when available in the Digital Power System Managers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC2023A you can contact the distributor directly for product support, shipping queries etc.
Is the DC2023A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DC2023A have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for DC2023A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC2023A often in real-time on the comparison pages.
What if I can't find stock of DC2023A?
You can fill out our help required form which you can use to request a quote for DC2023A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.