Status: | Production |
---|---|
Series: | LTC2975 |
RoHS: | Compliant |
Prices starting from US$107.34
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
from US$107.34
|
-
|
Buy Now |
Sequence, Trim, Margin and Supervise Four Power Supplies |
Manage Faults, Monitor Telemetry and Create Fault Logs |
PMBus™ Compliant Command Set |
Supported by LTpowerPlay® GUI |
Margin or Trim Supplies to Within 0.25% of Target |
Monitor Input Current (±1%) and Accumulate Energy |
Fast OV/UV and OC Supervisors Per Channel |
Coordinate Sequencing and Fault Management Across Multiple LTC PSM Devices |
Automatic Fault Logging to Internal EEPROM |
Operate Autonomously Without Additional Software |
External Temperature and Input Voltage Supervisors |
Accurate Monitoring of Four Output Voltages, Four Output Currents, Four External Temperatures, Input Voltage and Current, and Internal Die Temperature |
Can Be Powered from 3.3V, or 4.5V to 15V |
Pin-Compatible to the LTC2974 |
Available in 64-Lead 9mm × 9mm QFN Package and in 63-Lead 6.25mm × 7.5mm BGA Package |
AEC-Q100 Qualified for Automotive Applications |
SEMICONDUCTOR DESIGNER KIT | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Linear Technology |
---|---|
Silicon Core Number | LTC2975 |
Kit Application Type | Power Management |
Application Sub Type | Power Manager |
Kit Contents | Demo Board LTC2975 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Fault Management I2C/SMBus Serial Interface Sequence/Trim/Margin/Supervise Four Power Supplies |
Where can I find additional details, specifications and documents for a DC2022A?
Additional datasheets, footprints and schematics for DC2022A are listed on our Part Details page. You can also find images and similar parts to DC2022A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC2022A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC2022A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC2022A fall under?
The DC2022A is listed under Digital Power System Managers.
Can I view similar or alternative parts?
You can view similar parts to DC2022A when available in the Digital Power System Managers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC2022A you can contact the distributor directly for product support, shipping queries etc.
Is the DC2022A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DC2022A have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for DC2022A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC2022A often in real-time on the comparison pages.
What if I can't find stock of DC2022A?
You can fill out our help required form which you can use to request a quote for DC2022A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.