Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$4.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.18
|
2,363
in stock
|
Buy Now | |
Newark Electronics
from US$6.31
|
3,745
in stock
|
Buy Now | |
element14
from US$15.85
|
3,745
in stock
|
Buy Now | |
Farnell
from US$5.59
|
3,745
in stock
|
Buy Now | |
Distrelec
from US$5.46
|
316
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.08
|
170
in stock
|
Buy Now | |
RS Americas
from US$6.03
|
11
in stock
|
Buy Now | |
Rapid Electronics
from US$6.58
|
2
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
Microswitch, Button, Spdt, 5A, 250Vac | Newark Electronics |
MICROSWITCH, BUTTON | element14 |
SPDT IP67 flying lead button microsw V4h | RS |
ZF Friedrichshafen AG Micro Switch DC, 6A, 1CO, 2N, Button | Distrelec |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Switch, Snap Action, SPDT, NO/NC, IP67,Button Actr, Silver Alloy,6A,250VAC, Pre-Wired | ZF Electronics DC1C-C3AA | RS Americas |
ZF DC1C-C3AA Microswitch SPDT 6A 250V AC, Button, Leads, IP67 | Rapid Electronics |
Where can I find additional details, specifications and documents for a DC1CC3AA?
Additional datasheets, footprints and schematics for DC1CC3AA are listed on our Part Details page. You can also find images and similar parts to DC1CC3AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC1CC3AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC1CC3AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC1CC3AA fall under?
The DC1CC3AA is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to DC1CC3AA when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC1CC3AA you can contact the distributor directly for product support, shipping queries etc.
Is the DC1CC3AA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DC1CC3AA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for DC1CC3AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC1CC3AA often in real-time on the comparison pages.
What if I can't find stock of DC1CC3AA?
You can fill out our help required form which you can use to request a quote for DC1CC3AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.