Status: | Unknown |
---|---|
Series: | DC Series |
RoHS: | Unknown |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Wire Leaded |
Contact Current Max | 6A |
Contact Voltage DC Nom | 48VDC |
Product Range | DC Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 2N |
SVHC | No SVHC (15-Jan-2019) |
SPDT IP67 flying lead roller microsw V4h | RS |
ZF Friedrichshafen AG Micro Switch DC, 6A, 1CO, 2N, Roller Lever | Distrelec |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Microswitch, Roller Lever, Spdt, 6A | Newark Electronics |
MICROSWITCH, ROLLER, 6A, 250VAC, SPDT | element14 |
Where can I find additional details, specifications and documents for a DC1C-C3RC?
Additional datasheets, footprints and schematics for DC1C-C3RC are listed on our Part Details page. You can also find images and similar parts to DC1C-C3RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC1C-C3RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC1C-C3RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC1C-C3RC fall under?
The DC1C-C3RC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DC1C-C3RC when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC1C-C3RC you can contact the distributor directly for product support, shipping queries etc.
Is the DC1C-C3RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DC1C-C3RC have stock available?
Authorised distributors including RS, Distrelec, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for DC1C-C3RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC1C-C3RC often in real-time on the comparison pages.
What if I can't find stock of DC1C-C3RC?
You can fill out our help required form which you can use to request a quote for DC1C-C3RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.