Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.05
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 5A |
Contact Voltage DC Nom | 48VDC |
Switch, Snap Action, SPDT, NO/NC, IP67,Roller Actuator, Silver Alloy,6A,250VAC, Solder | ZF Electronics DC1C-A1RB | RS Americas |
Microswitch, Roller Lever, Spdt 5A 250V | Newark Electronics |
MICROSWITCH, ROLLER LEVER, SPDT 5A 250V | element14 |
Solder short roller V4 switch, IP67 6A | RS |
Basic / Snap Action Switches Sub-Miniature Sealed Snap Action Switch | Sager |
Where can I find additional details, specifications and documents for a DC1C-A1RB?
Additional datasheets, footprints and schematics for DC1C-A1RB are listed on our Part Details page. You can also find images and similar parts to DC1C-A1RB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC1C-A1RB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC1C-A1RB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC1C-A1RB fall under?
The DC1C-A1RB is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DC1C-A1RB when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC1C-A1RB you can contact the distributor directly for product support, shipping queries etc.
Is the DC1C-A1RB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DC1C-A1RB have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for DC1C-A1RB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC1C-A1RB often in real-time on the comparison pages.
What if I can't find stock of DC1C-A1RB?
You can fill out our help required form which you can use to request a quote for DC1C-A1RB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.