Status: | Production |
---|---|
Series: | LTC2977 |
RoHS: | Compliant |
Sequence, Trim, Margin and Supervise Eight Power Supplies |
Manage Faults, Monitor Telemetry and Create Fault Logs |
PMBus™ Compliant Command Set |
Supported by LTpowerPlay® GUI |
Margin or Trim Supplies to Within 0.25% of Target |
Fast OV/UV Supervisors Per Channel |
Coordinate Sequencing and Fault Management Across Multiple LTC PSM Devices |
Automatic Fault Logging to Internal EEPROM Operate Autonomously without Additional Software |
Internal Temperature and Input Voltage Supervisors |
Accurate Monitoring of Eight Output Voltages, Input Voltage and Internal Die Temperature |
I2C/SMBus Serial Interface |
Can Be Powered from 3.3V, or 4.5V to 15V |
Programmable Watchdog Timer |
100% Pin-Compatible Upgrade to the LTC2978/LTC2978A |
Available in 64-Pin 9mm × 9mm QFN PackageAEC-Q100 Qualified for Automotive Applications |
Starter Kit for Power System M | Analog Devices |
SEMICONDUCTOR DESIGNER KIT | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Linear Technology |
---|---|
Silicon Core Number | LTC3880 LTC2974 LTC2977 |
Kit Application Type | Power Management |
Application Sub Type | Power Manager |
Kit Contents | Power System Demo Board USB to PMBus Controller |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 3A 14 Channel Pwr Supply w/ EEPROM 2 O/p Buck Controller I2C/SMBus/PMBus Interface Vin 6V to 14V |
Where can I find additional details, specifications and documents for a DC1962C-KIT?
Additional datasheets, footprints and schematics for DC1962C-KIT are listed on our Part Details page. You can also find images and similar parts to DC1962C-KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC1962C-KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC1962C-KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC1962C-KIT fall under?
The DC1962C-KIT is listed under Digital Power System Managers.
Can I view similar or alternative parts?
You can view similar parts to DC1962C-KIT when available in the Digital Power System Managers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC1962C-KIT you can contact the distributor directly for product support, shipping queries etc.
Is the DC1962C-KIT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DC1962C-KIT have stock available?
Authorised distributors including Analog Devices, Chip One Stop and Richardson RFPD have stock available or on a lead time for DC1962C-KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC1962C-KIT often in real-time on the comparison pages.
What if I can't find stock of DC1962C-KIT?
You can fill out our help required form which you can use to request a quote for DC1962C-KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.