Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Linear Technology |
---|---|
Silicon Core Number | LTC6948-2 |
Kit Application Type | Clock & Timing |
Application Sub Type | Frequency Synthesizer |
Kit Contents | Demo Board LTC6948-2 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Ultralow Noise Spurious Synthesizer w/ Integrated VCO 3.08-4.91GHz VCO Vin 3.3V/5V SMA Connector |
Where can I find additional details, specifications and documents for a DC1959A-B?
Additional datasheets, footprints and schematics for DC1959A-B are listed on our Part Details page. You can also find images and similar parts to DC1959A-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC1959A-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC1959A-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC1959A-B fall under?
The DC1959A-B is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Clock & Timing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DC1959A-B when available in the Clock & Timing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC1959A-B you can contact the distributor directly for product support, shipping queries etc.
Is the DC1959A-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DC1959A-B have stock available?
There is no stock from authorised distributors for DC1959A-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC1959A-B often in real-time on the comparison pages.
What if I can't find stock of DC1959A-B?
You can fill out our help required form which you can use to request a quote for DC1959A-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.