Status: | Production |
---|---|
Series: | LTM2892 |
RoHS: | Compliant |
Prices starting from US$56.50
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
from US$56.50
|
-
|
Buy Now |
6-Channel Logic Isolator: 3500VRMS for 1 Minute |
UL-CSA Recognized File #E151738 |
3V to 5.5V Supply Operation |
No External Components Required |
SPI/Digital (LTM2892-S) or I2C (LTM2892-I) Options |
High Common Mode Transient Immunity: 50kV/μs |
High Speed Operation: |
10MHz Digital Isolation |
4MHz/8MHz SPI Isolation |
400kHz I2C Isolation |
Operation Up to 125°C (H-Grade) |
1.62V to 5.5V Logic Supplies for Flexible Digital Interfacing |
±15kV ESD HBM Across the Isolation Barrier |
Maximum Continuous Working Voltage: 850VPEAK |
Low Current Shutdown Mode (<10μA) |
Small (9mm × 6.25mm × 2.91mm) BGA Package |
SEMICONDUCTOR DESIGNER KIT | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Interface |
---|---|
Application Sub Type | Isolator |
Silicon Manufacturer | Linear Technology |
Silicon Core Number | LTM2892-S |
Product Range | - |
Kit Contents | Demo Board LTM2892-S |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a DC1957A?
Additional datasheets, footprints and schematics for DC1957A are listed on our Part Details page. You can also find images and similar parts to DC1957A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC1957A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC1957A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC1957A fall under?
The DC1957A is listed under I2C Isolators.
Can I view similar or alternative parts?
You can view similar parts to DC1957A when available in the I2C Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC1957A you can contact the distributor directly for product support, shipping queries etc.
Is the DC1957A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DC1957A have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for DC1957A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC1957A often in real-time on the comparison pages.
What if I can't find stock of DC1957A?
You can fill out our help required form which you can use to request a quote for DC1957A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.