Status: | Production |
---|---|
Series: | LTC6954 |
RoHS: | Compliant |
Low Noise Clock Distribution: Suitable for High Speed/High Resolution ADC Clocking |
Additive Jitter < 20fsRMS (12kHz to 20MHz) |
Additive Jitter < 85fsRMS (10Hz to Nyquist) |
1.8GHz Maximum Input Frequency (LTC6954-1 When DELAY = 0) |
1.4GHz Maximum Input Frequency (LTC6954-1 When DELAY > 0, LTC6954-2, -3, -4) |
EZSync™ Clock Synchronization Compatible |
Three Independent, Low Noise Outputs |
Four Output Combinations Available |
Three Independent Programmable Dividers Covering All Integers From 1 to 63 |
Three Independent Programmable Delays Covering All Integers From 0 to 63 |
–40°C to 105°C Junction Temperature Range |
SEMICONDUCTOR DESIGNER KIT | Richardson RFPD |
LTC6954-4 Demo Board - Low Pha | Analog Devices |
Silicon Manufacturer | Linear Technology |
---|---|
Silicon Core Number | LTC6954-4 |
Kit Application Type | Clock |
Application Sub Type | Clock Distributor |
Kit Contents | Demo Board LTC6954-4 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Triple Clk Distribution Divider/Driver 1.4GHz I/P 1 to 63 Prog Divider Selectable O/P 3.3V Pwr |
Where can I find additional details, specifications and documents for a DC1954A-D?
Additional datasheets, footprints and schematics for DC1954A-D are listed on our Part Details page. You can also find images and similar parts to DC1954A-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC1954A-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC1954A-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC1954A-D fall under?
The DC1954A-D is listed under Clock Distribution Devices.
Can I view similar or alternative parts?
You can view similar parts to DC1954A-D when available in the Clock Distribution Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC1954A-D you can contact the distributor directly for product support, shipping queries etc.
Is the DC1954A-D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DC1954A-D have stock available?
Authorised distributors including Chip One Stop, Richardson RFPD and Analog Devices have stock available or on a lead time for DC1954A-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC1954A-D often in real-time on the comparison pages.
What if I can't find stock of DC1954A-D?
You can fill out our help required form which you can use to request a quote for DC1954A-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.