DC1954A-C Clock Distribution Devices by Analog Devices

Status: Production
Series: LTC6954
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LTC6954 is a family of very low phase noise clock distribution parts. Each part has three outputs and each output has an individually programmable frequency divider and delay. There are four members of the family, differing in their output logic signal type:LTC6954-1: Three LVPECL outputsLTC6954-2: Two LVPECL and one LVDS/CMOS outputsLTC6954-3: One LVPECL and two LVDS/CMOS outputsLTC6954-4: Three LVDS/CMOS outputsEach output is individually programmable to divide the input frequency by any integer from 1 to 63, and to delay each output by 0 to 63 input clock cycles. The output duty cycle is always 50%, regardless of the divide number. The LVDS/CMOS outputs are jumper selectable via the OUTxSEL pins to provide either an LVDS logic output or a CMOS logic output.The LTC6954 also features Linear Technology’s EZSync system for perfect clock synchronization and alignment every time.All device settings are controlled through an SPI-compatible serial port.

Where to Buy

Prices starting from US$141.24

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$147.12
12
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$141.24
-
Buy Now

Features

Low Noise Clock Distribution: Suitable for High Speed/High Resolution ADC Clocking
Additive Jitter < 20fsRMS (12kHz to 20MHz)
Additive Jitter < 85fsRMS (10Hz to Nyquist)
1.8GHz Maximum Input Frequency (LTC6954-1 When DELAY = 0)
1.4GHz Maximum Input Frequency (LTC6954-1 When DELAY > 0, LTC6954-2, -3, -4)
EZSync™ Clock Synchronization Compatible
Three Independent, Low Noise Outputs
Four Output Combinations Available
Three Independent Programmable Dividers Covering All Integers From 1 to 63
Three Independent Programmable Delays Covering All Integers From 0 to 63
–40°C to 105°C Junction Temperature Range

Alternative Descriptions

LTC6954-3 Demo Board - Low Pha | Analog Devices
SEMICONDUCTOR DESIGNER KIT | Richardson RFPD


DC1954A-C Development Boards & Evaluation Kits by Linear Technology

DEMO BOARD CLOCK DISTRIBUTION

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Silicon Manufacturer Linear Technology
Silicon Core Number LTC6954-3
Kit Application Type Clock
Application Sub Type Clock Distributor
Kit Contents Demo Board LTC6954-3
Product Range -
SVHC No SVHC (15-Jan-2018)
Features Triple Clk Distribution Divider/Driver 1.4GHz I/P 1 to 63 Prog Divider Selectable O/P 3.3V Pwr

Frequently Asked Questions

Where can I find additional details, specifications and documents for a DC1954A-C?

Additional datasheets, footprints and schematics for DC1954A-C are listed on our Part Details page. You can also find images and similar parts to DC1954A-C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DC1954A-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC1954A-C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DC1954A-C fall under?

The DC1954A-C is listed under Clock Distribution Devices.

Can I view similar or alternative parts?

You can view similar parts to DC1954A-C when available in the Clock Distribution Devices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DC1954A-C you can contact the distributor directly for product support, shipping queries etc.

Is the DC1954A-C RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for DC1954A-C have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for DC1954A-C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DC1954A-C often in real-time on the comparison pages.

What if I can't find stock of DC1954A-C?

You can fill out our help required form which you can use to request a quote for DC1954A-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay