Status: | Production |
---|---|
Series: | LT4363 |
RoHS: | Compliant |
Withstands Surges Over 80V with VCC Clamp |
Wide Operating Voltage Range: 4V to 80V |
Adjustable Output Clamp Voltage |
Fast Overcurrent Limit: Less Than 5μs |
Reverse Input Protection to –60V |
Adjustable UV/OV Comparator Thresholds |
Low 7μA Shutdown Current |
Shutdown Pin Withstands –60V to 100V |
Adjustable Fault Timer |
Controls N-Channel MOSFET |
Less Than 1% Retry Duty Cycle During Faults, LT4363-2 |
Available in 12-Pin (4mm × 3mm) DFN, 12-Pin MSOP or 16-Pin SO Packages |
LT4363-2 Demo Board: High Volt | Analog Devices |
DEMONSTRATION BOARD, SURGE STOPPER | Farnell |
Demonstration Board, Surge Stopper | Newark Electronics |
SEMICONDUCTOR DESIGNER KIT | Richardson RFPD |
Silicon Manufacturer | Linear Technology |
---|---|
Silicon Core Number | LT4363-2 |
Kit Application Type | Power Management |
Application Sub Type | Surge Stopper |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Demonstration Board LT4363-2 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Features | Adjustable Fault Timer High Voltage Surge Stopper with Current Limit Fast OC Limit |
Where can I find additional details, specifications and documents for a DC1935A-B?
Additional datasheets, footprints and schematics for DC1935A-B are listed on our Part Details page. You can also find images and similar parts to DC1935A-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC1935A-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC1935A-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC1935A-B fall under?
The DC1935A-B is listed under Surge Stopper, Overvoltage, and Overcurrent Protection.
Can I view similar or alternative parts?
You can view similar parts to DC1935A-B when available in the Surge Stopper, Overvoltage, and Overcurrent Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC1935A-B you can contact the distributor directly for product support, shipping queries etc.
Is the DC1935A-B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DC1935A-B have stock available?
Authorised distributors including Analog Devices, Farnell, Newark Electronics, element14 and Chip One Stop have stock available or on a lead time for DC1935A-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC1935A-B often in real-time on the comparison pages.
What if I can't find stock of DC1935A-B?
You can fill out our help required form which you can use to request a quote for DC1935A-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.