Status: | Production |
---|---|
Series: | LTC2338-18 |
RoHS: | Compliant |
Prices starting from US$113.00
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
from US$113.00
|
-
|
Buy Now |
1Msps Throughput Rate |
±4LSB INL (Max) |
Guaranteed 18-Bit No Missing Codes |
Fully Differential Inputs |
True Bipolar Input Ranges ±6.25V, ±10.24V, ±12.5V |
100dB SNR (Typ) at fIN = 2kHz |
–115dB THD (Typ) at fIN = 2kHz |
Guaranteed Operation to 125°C |
Single 5V Supply |
Low Drift (20ppm/°C Max) 2.048V Internal Reference |
On-board Single-Shot Capable Reference Buffer |
No Pipeline Delay, No Cycle Latency |
1.8V to 5V I/O Voltages |
SPI-Compatible Serial I/O with Daisy-Chain Mode |
Internal Conversion Clock |
Power Dissipation 50mW (Typ) |
16-Lead MSOP Package |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Linear Technology |
---|---|
Silicon Core Number | LTC2338CMS-18 |
No. of Bits | 18bit |
Sample Rate | 1MSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a DC1908A-A?
Additional datasheets, footprints and schematics for DC1908A-A are listed on our Part Details page. You can also find images and similar parts to DC1908A-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC1908A-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC1908A-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC1908A-A fall under?
The DC1908A-A is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to DC1908A-A when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC1908A-A you can contact the distributor directly for product support, shipping queries etc.
Is the DC1908A-A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DC1908A-A have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for DC1908A-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC1908A-A often in real-time on the comparison pages.
What if I can't find stock of DC1908A-A?
You can fill out our help required form which you can use to request a quote for DC1908A-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.