Status: | Production |
---|---|
Series: | LTC4366 |
RoHS: | Compliant |
Rugged Floating Topology |
Wide Operating Voltage Range: 9V to >500V |
Adjustable Output Clamp Voltage |
Controls N-Channel MOSFET |
Adjustable Protection Timer |
Internal 9 Second Cool-Down Timer |
Shutdown IQ < 14μA |
Available in 8-Lead TSOT and 8-Lead 3mm × 2mm DFN Packages |
LTC4366-1 Demoboard - Very Hig | Analog Devices |
SEMICONDUCTOR DESIGNER KIT | Richardson RFPD |
Silicon Manufacturer | Linear Technology |
---|---|
Silicon Core Number | LTC4366-1 |
Kit Application Type | Power Management |
Application Sub Type | Surge Stopper |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Demonstration Board LTC4366-1 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Features | Adjustable Protection Timer Controls N Ch MOSFETs Rugged Floating Topology |
Where can I find additional details, specifications and documents for a DC1850A-A?
Additional datasheets, footprints and schematics for DC1850A-A are listed on our Part Details page. You can also find images and similar parts to DC1850A-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC1850A-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC1850A-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC1850A-A fall under?
The DC1850A-A is listed under Surge Stopper, Overvoltage, and Overcurrent Protection.
Can I view similar or alternative parts?
You can view similar parts to DC1850A-A when available in the Surge Stopper, Overvoltage, and Overcurrent Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC1850A-A you can contact the distributor directly for product support, shipping queries etc.
Is the DC1850A-A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DC1850A-A have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for DC1850A-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC1850A-A often in real-time on the comparison pages.
What if I can't find stock of DC1850A-A?
You can fill out our help required form which you can use to request a quote for DC1850A-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.