Status: | Production |
---|---|
Series: | LTC2955 |
RoHS: | Compliant |
Automatic Turn-On Via Voltage Monitor Input |
Wide Input Supply Range: 1.5V to 36V |
Low Supply Current: 1.2μA |
±25kV ESD HBM on PB Input |
±36V Wide Input Voltage for PB Input |
Low Leakage EN Output Allows DC/DC Converter Control (LTC2955-1) |
High Voltage EN Output Drives External P-Channel MOSFET (LTC2955-2) |
Simple Interface Allows Graceful μP Shutdown |
Adjustable Turn-Off Timer |
10-Lead 3mm × 2mm DFN and 8-Lead ThinSOT™ Packages |
SEMICONDUCTOR DESIGNER KIT | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Linear Technology |
---|---|
Silicon Core Number | LTC2955-2 |
Kit Application Type | Power Management |
Application Sub Type | Pushbutton On/Off Controller |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Evaluation Board LTC2955-2 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Features | Micropower ON/OFF Controller with Automatic Turn On |
Where can I find additional details, specifications and documents for a DC1836A-B?
Additional datasheets, footprints and schematics for DC1836A-B are listed on our Part Details page. You can also find images and similar parts to DC1836A-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC1836A-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC1836A-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC1836A-B fall under?
The DC1836A-B is listed under Pushbutton Controllers.
Can I view similar or alternative parts?
You can view similar parts to DC1836A-B when available in the Pushbutton Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC1836A-B you can contact the distributor directly for product support, shipping queries etc.
Is the DC1836A-B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DC1836A-B have stock available?
Authorised distributors including Chip One Stop and Richardson RFPD have stock available or on a lead time for DC1836A-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC1836A-B often in real-time on the comparison pages.
What if I can't find stock of DC1836A-B?
You can fill out our help required form which you can use to request a quote for DC1836A-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.