Status: | Production |
---|---|
Series: | LTM4620 |
RoHS: | Compliant |
Complete Standalone Dual Output Power Supply |
Dual 13A or Single 26A Output |
Wide Input Voltage Range: 4.5V to 16V |
Output Voltage Range: 0.6V to 2.5V |
±1.5% Maximum Total DC Output Error |
Multiphase Current Sharing with Multiple LTM4620s Up to 100A |
Differential Remote Sense Amplifier |
Current Mode Control/Fast Transient Response |
Adjustable Switching Frequency |
Overcurrent Foldback Protection |
Frequency Synchronization |
Internal Temperature Monitor |
Output Overvoltage Protection |
SnPb or RoHS Compliant Finish |
Thermally Enhanced (15mm × 15mm × 4.41mm) LGA Package and (15mm × 15mm × 5.01mm) BGA Package |
LTM4620EV Demo Board - 75A Pol | Analog Devices |
SEMICONDUCTOR DESIGNER KIT | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Linear Technology |
---|---|
Silicon Core Number | LTM4620 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Buck Regulator |
Kit Contents | Demo Board LTM4620 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Polyphase Micromodule Buck Regulator 500KHz Switching 75A/1V-2.5V Output 4.5V-16V Supply |
Where can I find additional details, specifications and documents for a DC1780A-B?
Additional datasheets, footprints and schematics for DC1780A-B are listed on our Part Details page. You can also find images and similar parts to DC1780A-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC1780A-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC1780A-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC1780A-B fall under?
The DC1780A-B is listed under µModule Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to DC1780A-B when available in the µModule Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC1780A-B you can contact the distributor directly for product support, shipping queries etc.
Is the DC1780A-B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DC1780A-B have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for DC1780A-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC1780A-B often in real-time on the comparison pages.
What if I can't find stock of DC1780A-B?
You can fill out our help required form which you can use to request a quote for DC1780A-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.